Sinotech 35BYJ Stepper Motor 35BYJ03

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
35BYJ Stepper Motor - 35BYJ03 - Sinotech
Portland, OR, USA
35BYJ Stepper Motor
35BYJ03
35BYJ Stepper Motor 35BYJ03
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 35BYJ03
Product Name 35BYJ Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Step Angle 7.50 to 85.25 degrees
Continuous Current 0.0400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 20HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 4.3 VDC
Number of Leads 4 #
View Details
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.0 In-lbs (0.0153 kg-cm)
View Details
DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
Servo motor - EMMS-AS-140-L-HS-RRB - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 7.8 amps
Continuous Torque 186.9 In-lbs (216 kg-cm)
View Details