Sinotech 25BY Stepper Motor 25BY2409

Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
Description
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Suppliers

Company
Product
Description
Supplier Links
25BY Stepper Motor - 25BY2409 - Sinotech
Portland, OR, USA
25BY Stepper Motor
25BY2409
25BY Stepper Motor 25BY2409
Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B

Ambient Temperature ------------ -25 to +40 deg C

Dielectric Strength -------- 950V AC 50Hz 1 minute

Temperature Rise --------------------------------- 85K

Insulation Resistance ------500VDC 100Mohm Min

Insulation Class --------------------------------------- B

Supplier's Site

Technical Specifications

  Sinotech
Product Category Stepper Motors (rotary)
Product Number 25BY2409
Product Name 25BY Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 1816689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 198 In-oz (140 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
PM Motor - PL25L-024-01/02 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Continuous Current 0.0 to 0.4000 amps
View Details
 - PST.39HB1504-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4500 amps
Rotor Inertia 3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
Rotor Inertia 2.83E-8 oz-in-sec² (2.00E-7 kg-cm²)
View Details