Simpson Electric Company Mini Digital Panel Meters Mini M135 & M145

Description
Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily read from 20 feet, under poor lighting . Simpson Electric's digital panel meters have many options to choose from including RS 485 serial interface and 12DCV and 24DCV excitation outputs. Minimum depth indicator less than 0.5" (12.7 mm) of space required behind the panel Fits 3/64 DIN standard cutout 3 1/2 or 4 1/2 digit, 0.5" (12.7 mm) high LCD display with optional negative image red backlight 12 pin mating connector with 6" lead wires included for easy installation
Datasheet
Description
Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily read from 20 feet, under poor lighting . Simpson Electric's digital panel meters have many options to choose from including RS 485 serial interface and 12DCV and 24DCV excitation outputs. Minimum depth indicator less than 0.5" (12.7 mm) of space required behind the panel Fits 3/64 DIN standard cutout 3 1/2 or 4 1/2 digit, 0.5" (12.7 mm) high LCD display with optional negative image red backlight 12 pin mating connector with 6" lead wires included for easy installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Digital Panel Meters - Mini M135 & M145 - Simpson Electric Company
Elgin, IL, USA
Mini Digital Panel Meters
Mini M135 & M145
Mini Digital Panel Meters Mini M135 & M145
Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily read from 20 feet, under poor lighting . Simpson Electric's digital panel meters have many options to choose from including RS 485 serial interface and 12DCV and 24DCV excitation outputs. Minimum depth indicator less than 0.5" (12.7 mm) of space required behind the panel Fits 3/64 DIN standard cutout 3 1/2 or 4 1/2 digit, 0.5" (12.7 mm) high LCD display with optional negative image red backlight 12 pin mating connector with 6" lead wires included for easy installation

Simpson Electric provides a wide range of world class products offering quality and dependable digital panel meters to fit the needed application requirements. Simpson's digital panel meters vary from a compact 3/64 DIN to a 1/8 DIN size. They offer accuracy ranges from 1% to 0.02% and are easily read from 20 feet, under poor lighting . Simpson Electric's digital panel meters have many options to choose from including RS 485 serial interface and 12DCV and 24DCV excitation outputs.

  • Minimum depth indicator less than 0.5" (12.7 mm) of space required behind the panel
  • Fits 3/64 DIN standard cutout
  • 3 1/2 or 4 1/2 digit, 0.5" (12.7 mm) high LCD display with optional negative image red backlight
  • 12 pin mating connector with 6" lead wires included for easy installation
Supplier's Site Datasheet

Technical Specifications

  Simpson Electric Company
Product Category Digital Panel Meters
Product Number Mini M135 & M145
Product Name Mini Digital Panel Meters
Display Type Numeric
Display Technology LED
Display Colors Black
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details