Simpson Electric Company METER, PANEL, DIGITAL, AC TRMS VOLT INDICATOR, 600 VAC TRMS, RED LED DISPLAY M23520350

Description
31⁄2 Digit Display 85-250 VAC Power Supply Standard Shallow, 2.36" (60mm) Behind-Panel depth Standard Screw Terminals for Easy Installation 0.56" High Red LED Display Additional Ranges and Options Available; Contat Allied
Description
31⁄2 Digit Display 85-250 VAC Power Supply Standard Shallow, 2.36" (60mm) Behind-Panel depth Standard Screw Terminals for Easy Installation 0.56" High Red LED Display Additional Ranges and Options Available; Contat Allied

Suppliers

Company
Product
Description
Supplier Links
METER, PANEL, DIGITAL, AC TRMS VOLT INDICATOR, 600 VAC TRMS, RED LED DISPLAY - 70209215 - Allied Electronics, Inc.
Fort Worth, TX, USA
METER, PANEL, DIGITAL, AC TRMS VOLT INDICATOR, 600 VAC TRMS, RED LED DISPLAY
70209215
METER, PANEL, DIGITAL, AC TRMS VOLT INDICATOR, 600 VAC TRMS, RED LED DISPLAY 70209215
31⁄2 Digit Display 85-250 VAC Power Supply Standard Shallow, 2.36" (60mm) Behind-Panel depth Standard Screw Terminals for Easy Installation 0.56" High Red LED Display Additional Ranges and Options Available; Contat Allied

  • 31⁄2 Digit Display
  • 85-250 VAC Power Supply Standard
  • Shallow, 2.36" (60mm) Behind-Panel depth
  • Standard Screw Terminals for Easy Installation
  • 0.56" High Red LED Display
  • Additional Ranges and Options Available; Contat Allied
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209215
Product Name METER, PANEL, DIGITAL, AC TRMS VOLT INDICATOR, 600 VAC TRMS, RED LED DISPLAY
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Multi Function Panel Meters - 7966907 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details