Simpson Electric Company Panel Meter, Digital, Mini; 5DCV; 0-2 DCV; 4-1/2 digit Black LED M145-0-0-12-0

Description
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply) Less Than 0.5" (12.7 mm) Behind-Panel Depth 0.5" (12.7 mm) High LCD Display Additional Ranges and Options Available; Contact Allied
Description
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply) Less Than 0.5" (12.7 mm) Behind-Panel Depth 0.5" (12.7 mm) High LCD Display Additional Ranges and Options Available; Contact Allied

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Digital, Mini; 5DCV; 0-2 DCV; 4-1/2 digit Black LED - 70209706 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Digital, Mini; 5DCV; 0-2 DCV; 4-1/2 digit Black LED
70209706
Panel Meter, Digital, Mini; 5DCV; 0-2 DCV; 4-1/2 digit Black LED 70209706
M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply) Less Than 0.5" (12.7 mm) Behind-Panel Depth 0.5" (12.7 mm) High LCD Display Additional Ranges and Options Available; Contact Allied

  • M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits
  • +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional
  • Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply)
  • Less Than 0.5" (12.7 mm) Behind-Panel Depth
  • 0.5" (12.7 mm) High LCD Display
  • Additional Ranges and Options Available; Contact Allied
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209706
Product Name Panel Meter, Digital, Mini; 5DCV; 0-2 DCV; 4-1/2 digit Black LED
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LCD
Voltage Range 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Dual-Channel Pulse Input Totalizer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Features Totalizer
Display Type Numeric
View Details