Simpson Electric Company Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V G200-1-3-1-0

Description
One Meter to Measure All Your Values 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel Easy Installation — Software Detection/Correction of Wiring Errors Wide Backlit LCD Display for Easy Viewing Easy and Safe to Use — Four Keys Select All Parameters Optional 230 VAC Power on Request Optional Modibus Communications, on Request
Description
One Meter to Measure All Your Values 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel Easy Installation — Software Detection/Correction of Wiring Errors Wide Backlit LCD Display for Easy Viewing Easy and Safe to Use — Four Keys Select All Parameters Optional 230 VAC Power on Request Optional Modibus Communications, on Request

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V - 70209617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V
70209617
Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V 70209617
One Meter to Measure All Your Values 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel Easy Installation — Software Detection/Correction of Wiring Errors Wide Backlit LCD Display for Easy Viewing Easy and Safe to Use — Four Keys Select All Parameters Optional 230 VAC Power on Request Optional Modibus Communications, on Request

  • One Meter to Measure All Your Values
  • 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel
  • Easy Installation — Software Detection/Correction of Wiring Errors
  • Wide Backlit LCD Display for Easy Viewing
  • Easy and Safe to Use — Four Keys Select All Parameters
  • Optional 230 VAC Power on Request
  • Optional Modibus Communications, on Request
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209617
Product Name Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
6-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details