Simpson Electric Company Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V G100-1-3-1-0

Description
One Meter to Measure All Your Values 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel Easy Installation — Software Detection/Correction of Wiring Errors Wide Backlit LCD Display for Easy Viewing Easy and Safe to Use — Four Keys Select All Parameters Optional 230 VAC Power on Request Optional Modibus Communications, on Request
Description
One Meter to Measure All Your Values 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel Easy Installation — Software Detection/Correction of Wiring Errors Wide Backlit LCD Display for Easy Viewing Easy and Safe to Use — Four Keys Select All Parameters Optional 230 VAC Power on Request Optional Modibus Communications, on Request

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V - 70209614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V
70209614
Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V 70209614
One Meter to Measure All Your Values 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel Easy Installation — Software Detection/Correction of Wiring Errors Wide Backlit LCD Display for Easy Viewing Easy and Safe to Use — Four Keys Select All Parameters Optional 230 VAC Power on Request Optional Modibus Communications, on Request

  • One Meter to Measure All Your Values
  • 1⁄4 DIN (96 × 96 mm) Case Needing Only 2.80" (71 mm) Behind the Panel
  • Easy Installation — Software Detection/Correction of Wiring Errors
  • Wide Backlit LCD Display for Easy Viewing
  • Easy and Safe to Use — Four Keys Select All Parameters
  • Optional 230 VAC Power on Request
  • Optional Modibus Communications, on Request
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209614
Product Name Panel Meter, Digital; 277/480 V; 5 A; Three Phase Digital Meter; 60 to 50000 V
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 7966875 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, potentiometer signals, resistance, temperature, voltage
Width 91.5 mm (3.6 inch)
View Details
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers