F35-1-34-0 -- METER, DIGITAL AC; 200 VAC; 250 V (MAX.); 10 MEGOHMS; 100 MV; 7-SEGMENT RED LED
Simpson Electric CompanyMeter, Digital AC; 200 VAC; 250 V (Max.); 10 Megohms; 100 mV; 7-Segment Red LEDF35-1-34-0
Description
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
Screw Terminals Standard for Easy Installation
Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
Direct 5 AAC Input for Use with Donut Current Transformers
Broad Range Scaling and Adjustable Zero Offset for Process Inputs
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available: Contact Allied
Allied Electronics, Inc.
Done
Description
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
Screw Terminals Standard for Easy Installation
Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
Direct 5 AAC Input for Use with Donut Current Transformers
Broad Range Scaling and Adjustable Zero Offset for Process Inputs
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available: Contact Allied
Meter, Digital AC; 200 VAC; 250 V (Max.); 10 Megohms; 100 mV; 7-Segment Red LED
70209637
Meter, Digital AC; 200 VAC; 250 V (Max.); 10 Megohms; 100 mV; 7-Segment Red LED
70209637
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
Screw Terminals Standard for Easy Installation
Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
Direct 5 AAC Input for Use with Donut Current Transformers
Broad Range Scaling and Adjustable Zero Offset for Process Inputs
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available: Contact Allied
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
Screw Terminals Standard for Easy Installation
Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
Direct 5 AAC Input for Use with Donut Current Transformers
Broad Range Scaling and Adjustable Zero Offset for Process Inputs
Optional 12 VDC or 24 VDC Excitation Output
Additional Ranges and Options Available: Contact Allied
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Digital Panel Meters
Product Number
70209637
Product Name
Meter, Digital AC; 200 VAC; 250 V (Max.); 10 Megohms; 100 mV; 7-Segment Red LED