Simpson Electric Company Meter, Digital Panel; Digital Meter Type; 2 A; 120 VAC; 200 mV; 3-1/2 Digit; F35-1-25-0

Description
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied
Description
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied

Suppliers

Company
Product
Description
Supplier Links
Meter, Digital Panel; Digital Meter Type; 2 A; 120 VAC; 200 mV; 3-1/2 Digit; - 70209557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Digital Panel; Digital Meter Type; 2 A; 120 VAC; 200 mV; 3-1/2 Digit;
70209557
Meter, Digital Panel; Digital Meter Type; 2 A; 120 VAC; 200 mV; 3-1/2 Digit; 70209557
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied

  • F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
  • DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
  • 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
  • Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
  • Screw Terminals Standard for Easy Installation
  • Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
  • Direct 5 AAC Input for Use with Donut Current Transformers
  • Broad Range Scaling and Adjustable Zero Offset for Process Inputs
  • Optional 12 VDC or 24 VDC Excitation Output
  • Additional Ranges and Options Available: Contact Allied
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209557
Product Name Meter, Digital Panel; Digital Meter Type; 2 A; 120 VAC; 200 mV; 3-1/2 Digit;
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Current Range 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Multi Function Panel Meters - 2333537 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; RTD Temperature Prob, Temperature, Voltage, Current
Width 45 mm (1.77 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details