Simpson Electric Company SPSN Digital Panel Meters F35-1-13-0

Description
PANEL METER, DIGITAL, 20VDC, 120VAC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SPSN Digital Panel Meters - F35-1-13-0 - Galco Industrial Electronics
Madison Heights, MI, United States
SPSN Digital Panel Meters
F35-1-13-0
SPSN Digital Panel Meters F35-1-13-0
PANEL METER, DIGITAL, 20VDC, 120VAC

PANEL METER, DIGITAL, 20VDC, 120VAC

Supplier's Site
Panel Meter, Digital; 20 VDC; 100 V (Max.); 10 Megohms; 10 mV; 0.56 in.; 3 VA - 70209569 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Digital; 20 VDC; 100 V (Max.); 10 Megohms; 10 mV; 0.56 in.; 3 VA
70209569
Panel Meter, Digital; 20 VDC; 100 V (Max.); 10 Megohms; 10 mV; 0.56 in.; 3 VA 70209569
F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication Screw Terminals Standard for Easy Installation Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case Direct 5 AAC Input for Use with Donut Current Transformers Broad Range Scaling and Adjustable Zero Offset for Process Inputs Optional 12 VDC or 24 VDC Excitation Output Additional Ranges and Options Available: Contact Allied

  • F35 Has 31⁄2 Digits; F45 Has 41⁄2 Digits
  • DC, AC, and AC TRMS Voltage/Current, Frequency and Temperature Ranges
  • 120 VAC Power Supply Standard; 220 VAC or 9-32 VDC Optional
  • Large, 0.56" (14.2 mm) High, Red LED Display with Automatic Zero and Polarity Indication
  • Screw Terminals Standard for Easy Installation
  • Short, 2.94" (74.7 mm) Deep, 1⁄8 DIN Case
  • Direct 5 AAC Input for Use with Donut Current Transformers
  • Broad Range Scaling and Adjustable Zero Offset for Process Inputs
  • Optional 12 VDC or 24 VDC Excitation Output
  • Additional Ranges and Options Available: Contact Allied
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number F35-1-13-0 70209569
Product Name SPSN Digital Panel Meters Panel Meter, Digital; 20 VDC; 100 V (Max.); 10 Megohms; 10 mV; 0.56 in.; 3 VA
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Voltage Range 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analogue standard signals - DX2042 - ifm electronic gmbh
Specs
Display Type Alphanumeric
Display Technology LCD
Input Type Number of analogue inputs: 2; Number of digital outputs: 4
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details