Simpson Electric Company Panel Meter, Analog, Round, 3 1/2 Inch,55ET, 120VAC, 60Hz 3580

Description
Simpson's series of elapsed time meters features a six-digit readout with no reset capability, making them virtually tamperproof. Each true-time elapsed time meter is ruggedly constructed and records the “on” time of electrical equipment. They are widely used in factory environments where there is a need to accumulate running time and monitor life and performance records on AC and DC powered equipment. All hour meters are connected in parallel with the equipment being monitored. The synchronous motor provides acurate hour indication. Features: High Density Phenolic or Black Acrylic Cases with Glass Window Indication: 99,999.9 Hours Accuracy: 55,1357, 2135ET Synchronous w/AC Power; 109 and 112ET < .01%/ 24 Hrs.
Description
Simpson's series of elapsed time meters features a six-digit readout with no reset capability, making them virtually tamperproof. Each true-time elapsed time meter is ruggedly constructed and records the “on” time of electrical equipment. They are widely used in factory environments where there is a need to accumulate running time and monitor life and performance records on AC and DC powered equipment. All hour meters are connected in parallel with the equipment being monitored. The synchronous motor provides acurate hour indication. Features: High Density Phenolic or Black Acrylic Cases with Glass Window Indication: 99,999.9 Hours Accuracy: 55,1357, 2135ET Synchronous w/AC Power; 109 and 112ET < .01%/ 24 Hrs.

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Analog, Round, 3 1/2 Inch,55ET, 120VAC, 60Hz - 70209201 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Analog, Round, 3 1/2 Inch,55ET, 120VAC, 60Hz
70209201
Panel Meter, Analog, Round, 3 1/2 Inch,55ET, 120VAC, 60Hz 70209201
Simpson's series of elapsed time meters features a six-digit readout with no reset capability, making them virtually tamperproof. Each true-time elapsed time meter is ruggedly constructed and records the “on” time of electrical equipment. They are widely used in factory environments where there is a need to accumulate running time and monitor life and performance records on AC and DC powered equipment. All hour meters are connected in parallel with the equipment being monitored. The synchronous motor provides acurate hour indication. Features: High Density Phenolic or Black Acrylic Cases with Glass Window Indication: 99,999.9 Hours Accuracy: 55,1357, 2135ET Synchronous w/AC Power; 109 and 112ET < .01%/ 24 Hrs.

Simpson's series of elapsed time meters features a six-digit readout with no reset capability, making them virtually tamperproof. Each true-time elapsed time meter is ruggedly constructed and records the “on” time of electrical equipment. They are widely used in factory environments where there is a need to accumulate running time and monitor life and performance records on AC and DC powered equipment. All hour meters are connected in parallel with the equipment being monitored. The synchronous motor provides acurate hour indication.
Features:

  • High Density Phenolic or Black Acrylic Cases with Glass Window
  • Indication: 99,999.9 Hours
  • Accuracy: 55,1357, 2135ET Synchronous w/AC Power; 109 and 112ET < .01%/ 24 Hrs.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70209201
Product Name Panel Meter, Analog, Round, 3 1/2 Inch,55ET, 120VAC, 60Hz
Display Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for Serial Input 6-Digit and Remote Display Applications, L60001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers