Simpson Door Company Current Meter; Meter Function Simpson TV-2-DMA005

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; Meter Movement:Annular Self-ShieldingRoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; Meter Movement:Annular Self-ShieldingRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 95F5701 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
95F5701
Current Meter; Meter Function Simpson 95F5701
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; Meter Movement:Annular Self-ShieldingRoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; Meter Movement:Annular Self-ShieldingRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 95F5701
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 0.0050 amps
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Digital Panel Meter for Batch Controller Analog Input - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details