CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Current Meter Range:0-5 ADC; Display Accuracy ±:2%; Meter Shape:Square; Panel Cutout Diameter:39.62mm RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 95F5716 |
| Product Name | Current Meter; Meter Function Simpson |
| Current Range | 0.0 to 5 amps |