VOLTAGE LCD DISPLAY PANEL; No. of Digits / Alpha:4-1/2; Meter Function:AC Voltage; Meter Range:0V to 200V; Digit Height:12.7mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 92F4234 |
| Product Name | Voltage Lcd Display Panel; No. Of Digits / Alpha Simpson |
| Number Digits | 4.5 |