Simpson Door Company Temperature Meter; No. Of Digits / Alpha Simpson M2400-920F

Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-148°F to +2498°F; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:68.07mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet
Description
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-148°F to +2498°F; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:68.07mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter; No. Of Digits / Alpha Simpson - 52F6605 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter; No. Of Digits / Alpha Simpson
52F6605
Temperature Meter; No. Of Digits / Alpha Simpson 52F6605
TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-148°F to +2498°F; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:68.07mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

TEMPERATURE METER; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-148°F to +2498°F; Digit Height:14.2mm; Panel Cutout Height:22.35mm; Panel Cutout Width:68.07mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 52F6605
Product Name Temperature Meter; No. Of Digits / Alpha Simpson
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details