Simpson Door Company Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson M23522140

Description
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC
Description
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson - 90Y5774 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
90Y5774
Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson 90Y5774
DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

DIGITAL PANEL METER, DC VOLTAGE, 9-32VDC; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:0V to 200V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:9VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90Y5774
Product Name Digital Panel Meter, Dc Voltage, 9-32Vdc; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details