PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:9VDC; Supply Voltage Max:32VDC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 95F5667 |
| Product Name | Process Meter; No. Of Digits / Alpha Simpson |
| Number Digits | 3.5 |