FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:20Hz to 1999Hz; Digit Height:12.7mm; Panel Cutout Height:22.61mm; Panel Cutout Width:68.83mm; Supply Voltage Min:85VAC; Supply Voltage Max:250VAC RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 91F9697 |
| Product Name | Frequency Meter; No. Of Digits / Alpha Simpson |
| Number Digits | 3.5 |