Simpson Door Company Process Meter; No. Of Digits / Alpha Simpson H3351-71-010

Description
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet
Description
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter; No. Of Digits / Alpha Simpson - 90C1366 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter; No. Of Digits / Alpha Simpson
90C1366
Process Meter; No. Of Digits / Alpha Simpson 90C1366
PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

PROCESS METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:4mA to 20mA; Digit Height:14.2mm; Panel Cutout Height:44.96mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:120VAC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 90C1366
Product Name Process Meter; No. Of Digits / Alpha Simpson
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Scale and Weighing Applications, LW20000SG - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details