PANEL METER, CURRENT/FREQ/VOLT, 2 METER; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Voltage; Meter Range:0VAC to 600VAC / 0VDC to 600VDC / 0A to 5A / 2Hz to 400Hz; Digit Height:-; Panel Cutout Height:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 27AJ3715 |
| Product Name | Panel Meter, Current/freq/volt, 2 Meter; No. Of Digits / Alpha Simpson |
| Number Digits | 4.0 |