Simpson Door Company Digital Meter, Multifunction, 250V, 5A; No. Of Digits / Alpha Simpson A300

Description
DIGITAL METER, MULTIFUNCTION, 250V, 5A; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:100V; Supply Voltage Max:250V
Datasheet
Description
DIGITAL METER, MULTIFUNCTION, 250V, 5A; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:100V; Supply Voltage Max:250V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Meter, Multifunction, 250V, 5A; No. Of Digits / Alpha Simpson - 59AC8497 - Newark, An Avnet Company
Chicago, IL, United States
Digital Meter, Multifunction, 250V, 5A; No. Of Digits / Alpha Simpson
59AC8497
Digital Meter, Multifunction, 250V, 5A; No. Of Digits / Alpha Simpson 59AC8497
DIGITAL METER, MULTIFUNCTION, 250V, 5A; No. of Digits / Alpha:-; Meter Function:Multifuncti on; Meter Range:-; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:100V; Supply Voltage Max:250V

DIGITAL METER, MULTIFUNCTION, 250V, 5A; No. of Digits / Alpha:-; Meter Function:Multifunction; Meter Range:-; Digit Height:-; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:100V; Supply Voltage Max:250V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 59AC8497
Product Name Digital Meter, Multifunction, 250V, 5A; No. Of Digits / Alpha Simpson
Input Type Multifunction
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details