Simpson Door Company Voltage Meter; Meter Function Simpson 8450

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Round; Scale Length:58.4mm RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Round; Scale Length:58.4mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F1069 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F1069
Voltage Meter; Meter Function Simpson 55F1069
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Round; Scale Length:58.4mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Round; Scale Length:58.4mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1069
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers