Simpson Door Company Current Meter; Meter Function Simpson 6380

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1327; Accuracy:+/-2 %; Current Meter Range:0-50 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1327; Accuracy:+/-2 %; Current Meter Range:0-50 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1571 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1571
Current Meter; Meter Function Simpson 55F1571
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1327; Accuracy:+/-2 %; Current Meter Range:0-50 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 1327; Accuracy:+/-2 %; Current Meter Range:0-50 mA; Display Accuracy ±:2%; External Height:3.5" RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1571
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers