Simpson Door Company Current Meter; Meter Function Simpson 6290

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1527 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1527
Current Meter; Meter Function Simpson 55F1527
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 mA; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1527
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details