Simpson Door Company Dc Ammeter; Meter Function Simpson 5

Description
DC AMMETER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:63.5mm RoHS Compliant: NA
Datasheet
Description
DC AMMETER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:63.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Ammeter; Meter Function Simpson - 94C6917 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter; Meter Function Simpson
94C6917
Dc Ammeter; Meter Function Simpson 94C6917
DC AMMETER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:63.5mm RoHS Compliant: NA

DC AMMETER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:63.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 94C6917
Product Name Dc Ammeter; Meter Function Simpson
Current Range 0.0 to 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Meters - 1920-2070-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Current Range 0.0 to 4960 amps
View Details
2 suppliers