Simpson Door Company Dc Milliammeter; Meter Function Simpson 4610

Description
DC MILLIAMMETER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:63.5mm RoHS Compliant: NA
Datasheet
Description
DC MILLIAMMETER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:63.5mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Milliammeter; Meter Function Simpson - 01B6751 - Newark, An Avnet Company
Chicago, IL, United States
Dc Milliammeter; Meter Function Simpson
01B6751
Dc Milliammeter; Meter Function Simpson 01B6751
DC MILLIAMMETER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:63.5mm RoHS Compliant: NA

DC MILLIAMMETER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.5" x 1.56"; Panel Cutout Diameter:71.63mm; Scale Length:63.5mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B6751
Product Name Dc Milliammeter; Meter Function Simpson
Current Range 0.0 to 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MV15-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 50 to 516 volts
Frequency Range 50 to 60 Hz
View Details
3 suppliers