Simpson Door Company Current Meter; Meter Function Simpson 4400

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 200µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide Vue Series; Accuracy:+/-2 %; Current Meter Range:0-200 uA; Display Accuracy ±:2%; External Width:3.5"RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 200µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide Vue Series; Accuracy:+/-2 %; Current Meter Range:0-200 uA; Display Accuracy ±:2%; External Width:3.5"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1581 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1581
Current Meter; Meter Function Simpson 55F1581
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 200µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide Vue Series; Accuracy:+/-2 %; Current Meter Range:0-200 uA; Display Accuracy ±:2%; External Width:3.5"RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 200µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Wide Vue Series; Accuracy:+/-2 %; Current Meter Range:0-200 uA; Display Accuracy ±:2%; External Width:3.5"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F1581
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 2.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers