Simpson Door Company Current Meter; Meter Function Simpson 3960

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 uA; Display Accuracy ±:2%; Meter Shape:Rectangular RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 uA; Display Accuracy ±:2%; Meter Shape:Rectangular RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F176 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F176
Current Meter; Meter Function Simpson 55F176
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 uA; Display Accuracy ±:2%; Meter Shape:Rectangular RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 50µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 uA; Display Accuracy ±:2%; Meter Shape:Rectangular RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F176
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 5.00E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers