Simpson Door Company Current Transducer; Sensor Output Simpson 37001

Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 50A; Response Time:-; Accuracy %:0.5%; Product Range:-; Accuracy:0.5%RoHS Compliant: No
Datasheet
Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 50A; Response Time:-; Accuracy %:0.5%; Product Range:-; Accuracy:0.5%RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer; Sensor Output Simpson - 16F2264 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer; Sensor Output Simpson
16F2264
Current Transducer; Sensor Output Simpson 16F2264
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 50A; Response Time:-; Accuracy %:0.5%; Product Range:-; Accuracy:0.5%RoHS Compliant: No

CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 50A; Response Time:-; Accuracy %:0.5%; Product Range:-; Accuracy:0.5%RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 16F2264
Product Name Current Transducer; Sensor Output Simpson
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2548335-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
Sensor technology - Current sensors - TLI4971-A120T5-U-E0001 - TLI4971-A120T5-U-E0001 - Infineon Technologies AG
Specs
Current Type AC Current; DC Current
Technology Hall-Effect
Current 120 amps
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers