Simpson Door Company Current Transducer; Sensor Output Simpson 37000

Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 5A; Response Time:-; Accuracy %:0.5%; Product Range:-; Accuracy:0.5% RoHS Compliant: No
Datasheet
Description
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 5A; Response Time:-; Accuracy %:0.5%; Product Range:-; Accuracy:0.5% RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducer; Sensor Output Simpson - 16F2263 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer; Sensor Output Simpson
16F2263
Current Transducer; Sensor Output Simpson 16F2263
CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 5A; Response Time:-; Accuracy %:0.5%; Product Range:-; Accuracy:0.5% RoHS Compliant: No

CURRENT TRANSDUCER; Sensor Output:Current; Supply Voltage DC Min:21.6V; Supply Voltage DC Max:26.4V; Current Measuring Range DC:-; Current Measuring Range AC:0A to 5A; Response Time:-; Accuracy %:0.5%; Product Range:-; Accuracy:0.5% RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Current Sensors
Product Number 16F2263
Product Name Current Transducer; Sensor Output Simpson
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-622 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 448-TLE4971A050T5E0001XUMA1TR-ND - DigiKey
Specs
Mounting / Configuration 8-PowerTDFN
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details