Simpson Door Company Panel Meter 3130

Description
SIMPSON Controls & Indicators 03130
Datasheet
Description
SIMPSON Controls & Indicators 03130
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
SIMPSON Controls & Indicators 03130

SIMPSON Controls & Indicators 03130

Supplier's Site
Current Meter; Meter Function Simpson - 55F1537 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1537
Current Meter; Meter Function Simpson 55F1537
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-1 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-1 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F1537
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

6/6-ch Monitor Front Panel LAN-XI - UA-2113--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details