Simpson Door Company Panel Meter 2619

Description
ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.001 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.001 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 576642 - Radwell International
Willingboro, NJ, United States
Panel Meter
576642
Panel Meter 576642
ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.001 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

ANALOG, AC AMMETER, PANEL METER 60 HZ, 0.001 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F2586 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F2586
Current Meter; Meter Function Simpson 55F2586
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 576642 55F2586
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details