Simpson Door Company Current Meter; Meter Function Simpson 2530

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F1178 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F1178
Current Meter; Meter Function Simpson 55F1178
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; External Height:2.5" RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 44162 - Radwell International
Willingboro, NJ, United States
Panel Meter
44162
Panel Meter 44162
ANALOG, DC AMMETER, PANEL METER 60 HZ, 0.001 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

ANALOG, DC AMMETER, PANEL METER 60 HZ, 0.001 OHMS AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 55F1178 44162
Product Name Current Meter; Meter Function Simpson Panel Meter
Current Range 0.0 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details