Simpson Door Company Panel Meter 21637

Description
AC AMMETER, RECTIFIED, MODEL 3344AIXA, 4.5", DUAL SET POINT, SELF-SHIELDING MOVEMENT, 0-5 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
AC AMMETER, RECTIFIED, MODEL 3344AIXA, 4.5", DUAL SET POINT, SELF-SHIELDING MOVEMENT, 0-5 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 236973 - Radwell International
Willingboro, NJ, United States
Panel Meter
236973
Panel Meter 236973
AC AMMETER, RECTIFIED, MODEL 3344AIXA, 4.5", DUAL SET POINT, SELF-SHIELDING MOVEMENT, 0-5 AMP. FREE 2 YEAR RADWELL WARRANTY

AC AMMETER, RECTIFIED, MODEL 3344AIXA, 4.5", DUAL SET POINT, SELF-SHIELDING MOVEMENT, 0-5 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac Ammeter, 0 To 5A; Meter Function Simpson - 98F1133 - Newark, An Avnet Company
Chicago, IL, United States
Ac Ammeter, 0 To 5A; Meter Function Simpson
98F1133
Ac Ammeter, 0 To 5A; Meter Function Simpson 98F1133
AC AMMETER, 0 TO 5A; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm

AC AMMETER, 0 TO 5A; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 236973 98F1133
Product Name Panel Meter Ac Ammeter, 0 To 5A; Meter Function Simpson
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details