Simpson Door Company Panel Meter 17670

Description
PANEL METER, MODEL 2152, 2-1/2 IN, 0-15 AC AMPS. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PANEL METER, MODEL 2152, 2-1/2 IN, 0-15 AC AMPS. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 4867802 - Radwell International
Willingboro, NJ, United States
Panel Meter
4867802
Panel Meter 4867802
PANEL METER, MODEL 2152, 2-1/2 IN, 0-15 AC AMPS. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, MODEL 2152, 2-1/2 IN, 0-15 AC AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F5277 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5277
Current Meter; Meter Function Simpson 55F5277
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 4867802 55F5277
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Multi Function Panel Meters - 629964 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Voltage, Current, Frequency
Width 68 mm (2.68 inch)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details