Simpson Door Company Panel Meter 17669

Description
PANEL METER, AMMETER, E-MECH, ANALOG,RANGE 0-10AAC, STUD, DIM 2.38"LX2.34"H, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PANEL METER, AMMETER, E-MECH, ANALOG,RANGE 0-10AAC, STUD, DIM 2.38"LX2.34"H, PLASTIC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 44202 - Radwell International
Willingboro, NJ, United States
Panel Meter
44202
Panel Meter 44202
PANEL METER, AMMETER, E-MECH, ANALOG,RANGE 0-10AAC, STUD, DIM 2.38"LX2.34"H, PLASTIC. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, AMMETER, E-MECH, ANALOG,RANGE 0-10AAC, STUD, DIM 2.38"LX2.34"H, PLASTIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Panel Meter -  - Radwell International
Willingboro, NJ, United States
Panel Meter
Panel Meter
SIMPSON Controls & Indicators 17669

SIMPSON Controls & Indicators 17669

Supplier's Site
Current Meter; Meter Function Simpson - 55F5276 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5276
Current Meter; Meter Function Simpson 55F5276
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-10 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 44202 55F5276
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 1718473 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; High dc current signal, high dc voltage signal
Width 45 mm (1.77 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details