Simpson Door Company Voltage Meter; Meter Function Simpson 17595

Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0µA to 500µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0µA to 500µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 03B7818 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
03B7818
Voltage Meter; Meter Function Simpson 03B7818
VOLTAGE METER; Meter Function:DC Current; Meter Range:0µA to 500µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: No

VOLTAGE METER; Meter Function:DC Current; Meter Range:0µA to 500µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 03B7818
Product Name Voltage Meter; Meter Function Simpson
Current Range 0.0 to 5.00E-4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers