Simpson Door Company Panel Meter 17531

Description
ANALOG PANEL METER, BLACK KNIFE-EDGE POINTER, DC VOLTAGE, 0V TO 50V, SIZE: 3.5 IN. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ANALOG PANEL METER, BLACK KNIFE-EDGE POINTER, DC VOLTAGE, 0V TO 50V, SIZE: 3.5 IN. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 17599922 - Radwell International
Willingboro, NJ, United States
Panel Meter
17599922
Panel Meter 17599922
ANALOG PANEL METER, BLACK KNIFE-EDGE POINTER, DC VOLTAGE, 0V TO 50V, SIZE: 3.5 IN. FREE 2 YEAR RADWELL WARRANTY

ANALOG PANEL METER, BLACK KNIFE-EDGE POINTER, DC VOLTAGE, 0V TO 50V, SIZE: 3.5 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Meter; Meter Function Simpson - 55F5371 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F5371
Voltage Meter; Meter Function Simpson 55F5371
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Square RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Square RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 17599922 55F5371
Product Name Panel Meter Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Multi Function Panel Meters - 2333535 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, RTD Temperature Prob, Current, Temperature
Width 45 mm (1.77 inch)
View Details
 - Digital Panel Meters for True RMS AC Voltage and Current Applications, L20000RMV1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details