Simpson Door Company Voltage Meter; Meter Function Simpson 17527

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Square RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Square RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 98F6026 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
98F6026
Voltage Meter; Meter Function Simpson 98F6026
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Square RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Square RoHS Compliant: NA

Supplier's Site Datasheet
Panel Meter - 17562905 - Radwell International
Willingboro, NJ, United States
Panel Meter
17562905
Panel Meter 17562905
PANEL METER, 2123A0-10 DCV 3.5 UL CENT. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, 2123A0-10 DCV 3.5 UL CENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Digital Panel Meters Digital Panel Meters
Product Number 98F6026 17562905
Product Name Voltage Meter; Meter Function Simpson Panel Meter
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details