Simpson Door Company Current Meter; Meter Function Simpson 17512

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; Meter Movement:Annular Self-ShieldingRoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; Meter Movement:Annular Self-ShieldingRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F5342 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5342
Current Meter; Meter Function Simpson 55F5342
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; Meter Movement:Annular Self-ShieldingRoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 5mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 mA; Display Accuracy ±:2%; Meter Movement:Annular Self-ShieldingRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F5342
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 0.0050 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details