Simpson Door Company Panel Meter 1327-02790

Description
PANEL METER, SERIES 1327, ANALOG, DC VOLTAGE/CURRENT, -20 TO 65 DEGREE C, 3.25" HEIGHT, 3.25 WIDTH, 2.73" DIAMETER HOUSING, 15-0-15 SCALE/RANGE, DC AMPERES, 3 1/2", . FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, SERIES 1327, ANALOG, DC VOLTAGE/CURRENT, -20 TO 65 DEGREE C, 3.25" HEIGHT, 3.25 WIDTH, 2.73" DIAMETER HOUSING, 15-0-15 SCALE/RANGE, DC AMPERES, 3 1/2", . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 116015835 - Radwell International
Willingboro, NJ, United States
Panel Meter
116015835
Panel Meter 116015835
PANEL METER, SERIES 1327, ANALOG, DC VOLTAGE/CURRENT, -20 TO 65 DEGREE C, 3.25" HEIGHT, 3.25 WIDTH, 2.73" DIAMETER HOUSING, 15-0-15 SCALE/RANGE, DC AMPERES, 3 1/2", . FREE 2 YEAR RADWELL WARRANTY

PANEL METER, SERIES 1327, ANALOG, DC VOLTAGE/CURRENT, -20 TO 65 DEGREE C, 3.25" HEIGHT, 3.25 WIDTH, 2.73" DIAMETER HOUSING, 15-0-15 SCALE/RANGE, DC AMPERES, 3 1/2", . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Digital Panel Meters
Product Number 116015835
Product Name Panel Meter
Unlock Full Specs
to access all available technical data

Similar Products

3-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details