Simpson Door Company Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson 12227 (270-5RT)

Description
MULTIMETER, ANALOG, 5 FUNCTIONS; Resistance Measurement Range:0ohm to 20Mohm; Voltage Measuring Range DC:250mV to 1000V; Voltage Measuring Range AC:2.5V to 1000V; Current Measuring Range DC:50µA to 10A; Current Measuring Range AC:- RoHS Compliant: No
Datasheet
Description
MULTIMETER, ANALOG, 5 FUNCTIONS; Resistance Measurement Range:0ohm to 20Mohm; Voltage Measuring Range DC:250mV to 1000V; Voltage Measuring Range AC:2.5V to 1000V; Current Measuring Range DC:50µA to 10A; Current Measuring Range AC:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson - 16F2247 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson
16F2247
Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson 16F2247
MULTIMETER, ANALOG, 5 FUNCTIONS; Resistance Measurement Range:0ohm to 20Mohm; Voltage Measuring Range DC:250mV to 1000V; Voltage Measuring Range AC:2.5V to 1000V; Current Measuring Range DC:50µA to 10A; Current Measuring Range AC:- RoHS Compliant: No

MULTIMETER, ANALOG, 5 FUNCTIONS; Resistance Measurement Range:0ohm to 20Mohm; Voltage Measuring Range DC:250mV to 1000V; Voltage Measuring Range AC:2.5V to 1000V; Current Measuring Range DC:50µA to 10A; Current Measuring Range AC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 16F2247
Product Name Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details