Sonel Test Professional Clamp Meter WMGBCMP3000

Description
Meet Sonel CMP-3000 - clamp meter for professionals based on modern technologies The Sonel CMP-3000 meter is equipped with robust hard clamps designed to facilitate testing in hard-to-reach, narrow spaces. In this way, more precise and error-free measurements can be made efficiently. The CMP-3000 meter is a functional and reliable instrument, whose advantages will be appreciated by representatives of the electrical and power engineering industry - installers, fitters, electricians, service technicians, etc. The casing with IP40 protection level ensures high durability of the device. Another advantage of this model is the easy-to-read display with backlit screen, due to which reading the result will not be a problem even in poor lighting conditions. A set of basic measurement functions combined with easy operation makes the instrument very versatile and suitable for many applications. The CMP-3000 clamp meter has a characteristic tab on the top of the jaws which houses the non-contact voltage indicator detector. This makes it easy to carry out the test even in places where access is very limited. Simply apply the detector to the cable - when voltage is detected, a LED in the body of the instrument lights up. Attachable flexible clamp Enables AC current measurement up to 3000 A. Designed for easy installation on power busbars up to 160 mm diameter. Improved clamp The innovative shape means easier access in hard to reach and tight places. The clamp edging is equipped with a contactless voltage indicator sensor. Multifunctional The device is versatile due to many measurement options. In addition to the basic measurements, the instrument has special functions, including inrush current (INRUSH), MAX / MIN values, relative value (REL) and peak value (PEAK). Visibility in any conditions Darkness in the workplace is not a problem thanks to the built-in flashlight. Robust design With the help of the latest technologies, a compact instrument for working in the toughest conditions has been created. The rubber housing protects the device against accidental damage. Wireless communication Transfer measurement data via Bluetooth, in „live” mode, to the Sonel Multimeter Mobile application. This allows to record and store the results and include additional description or photos. You can also share measurement data as an e-mail attachment.
Datasheet
Description
Meet Sonel CMP-3000 - clamp meter for professionals based on modern technologies The Sonel CMP-3000 meter is equipped with robust hard clamps designed to facilitate testing in hard-to-reach, narrow spaces. In this way, more precise and error-free measurements can be made efficiently. The CMP-3000 meter is a functional and reliable instrument, whose advantages will be appreciated by representatives of the electrical and power engineering industry - installers, fitters, electricians, service technicians, etc. The casing with IP40 protection level ensures high durability of the device. Another advantage of this model is the easy-to-read display with backlit screen, due to which reading the result will not be a problem even in poor lighting conditions. A set of basic measurement functions combined with easy operation makes the instrument very versatile and suitable for many applications. The CMP-3000 clamp meter has a characteristic tab on the top of the jaws which houses the non-contact voltage indicator detector. This makes it easy to carry out the test even in places where access is very limited. Simply apply the detector to the cable - when voltage is detected, a LED in the body of the instrument lights up. Attachable flexible clamp Enables AC current measurement up to 3000 A. Designed for easy installation on power busbars up to 160 mm diameter. Improved clamp The innovative shape means easier access in hard to reach and tight places. The clamp edging is equipped with a contactless voltage indicator sensor. Multifunctional The device is versatile due to many measurement options. In addition to the basic measurements, the instrument has special functions, including inrush current (INRUSH), MAX / MIN values, relative value (REL) and peak value (PEAK). Visibility in any conditions Darkness in the workplace is not a problem thanks to the built-in flashlight. Robust design With the help of the latest technologies, a compact instrument for working in the toughest conditions has been created. The rubber housing protects the device against accidental damage. Wireless communication Transfer measurement data via Bluetooth, in „live” mode, to the Sonel Multimeter Mobile application. This allows to record and store the results and include additional description or photos. You can also share measurement data as an e-mail attachment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Professional Clamp Meter - WMGBCMP3000 - Sonel Test
Santa Clara, CA, United States
Professional Clamp Meter
WMGBCMP3000
Professional Clamp Meter WMGBCMP3000
Meet Sonel CMP-3000 - clamp meter for professionals based on modern technologies The Sonel CMP-3000 meter is equipped with robust hard clamps designed to facilitate testing in hard-to-reach, narrow spaces. In this way, more precise and error-free measurements can be made efficiently. The CMP-3000 meter is a functional and reliable instrument, whose advantages will be appreciated by representatives of the electrical and power engineering industry - installers, fitters, electricians, service technicians, etc. The casing with IP40 protection level ensures high durability of the device. Another advantage of this model is the easy-to-read display with backlit screen, due to which reading the result will not be a problem even in poor lighting conditions. A set of basic measurement functions combined with easy operation makes the instrument very versatile and suitable for many applications. The CMP-3000 clamp meter has a characteristic tab on the top of the jaws which houses the non-contact voltage indicator detector. This makes it easy to carry out the test even in places where access is very limited. Simply apply the detector to the cable - when voltage is detected, a LED in the body of the instrument lights up. Attachable flexible clamp Enables AC current measurement up to 3000 A. Designed for easy installation on power busbars up to 160 mm diameter. Improved clamp The innovative shape means easier access in hard to reach and tight places. The clamp edging is equipped with a contactless voltage indicator sensor. Multifunctional The device is versatile due to many measurement options. In addition to the basic measurements, the instrument has special functions, including inrush current (INRUSH), MAX / MIN values, relative value (REL) and peak value (PEAK). Visibility in any conditions Darkness in the workplace is not a problem thanks to the built-in flashlight. Robust design With the help of the latest technologies, a compact instrument for working in the toughest conditions has been created. The rubber housing protects the device against accidental damage. Wireless communication Transfer measurement data via Bluetooth, in „live” mode, to the Sonel Multimeter Mobile application. This allows to record and store the results and include additional description or photos. You can also share measurement data as an e-mail attachment.

Meet Sonel CMP-3000 - clamp meter for professionals based on modern technologies

The Sonel CMP-3000 meter is equipped with robust hard clamps designed to facilitate testing in hard-to-reach, narrow spaces. In this way, more precise and error-free measurements can be made efficiently. The CMP-3000 meter is a functional and reliable instrument, whose advantages will be appreciated by representatives of the electrical and power engineering industry - installers, fitters, electricians, service technicians, etc. The casing with IP40 protection level ensures high durability of the device. Another advantage of this model is the easy-to-read display with backlit screen, due to which reading the result will not be a problem even in poor lighting conditions. A set of basic measurement functions combined with easy operation makes the instrument very versatile and suitable for many applications.

The CMP-3000 clamp meter has a characteristic tab on the top of the jaws which houses the non-contact voltage indicator detector. This makes it easy to carry out the test even in places where access is very limited. Simply apply the detector to the cable - when voltage is detected, a LED in the body of the instrument lights up.


Attachable flexible clamp


Enables AC current measurement up to 3000 A. Designed for easy installation on power busbars up to 160 mm diameter.


Improved clamp


The innovative shape means easier access in hard to reach and tight places. The clamp edging is equipped with a contactless voltage indicator sensor.


Multifunctional


The device is versatile due to many measurement options. In addition to the basic measurements, the instrument has special functions, including inrush current (INRUSH), MAX / MIN values, relative value (REL) and peak value (PEAK).


Visibility in any conditions


Darkness in the workplace is not a problem thanks to the built-in flashlight.


Robust design


With the help of the latest technologies, a compact instrument for working in the toughest conditions has been created. The rubber housing protects the device against accidental damage.


Wireless communication


Transfer measurement data via Bluetooth, in „live” mode, to the Sonel Multimeter Mobile application. This allows to record and store the results and include additional description or photos. You can also share measurement data as an e-mail attachment.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Clamp Meters
Product Number WMGBCMP3000
Product Name Professional Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
Clamp Meters - 1925800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 100 kohms
View Details