Simpson Door Company Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson 12226 (270-5)

Description
MULTIMETER, ANALOG, 5 FUNCTIONS; Resistance Measurement Range:0ohm to 20Mohm; Voltage Measuring Range DC:250mV to 1000V; Voltage Measuring Range AC:2.5V to 1000V; Current Measuring Range DC:50µA to 10A; Current Measuring Range AC:- RoHS Compliant: No
Datasheet
Description
MULTIMETER, ANALOG, 5 FUNCTIONS; Resistance Measurement Range:0ohm to 20Mohm; Voltage Measuring Range DC:250mV to 1000V; Voltage Measuring Range AC:2.5V to 1000V; Current Measuring Range DC:50µA to 10A; Current Measuring Range AC:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson - 62F380 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson
62F380
Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson 62F380
MULTIMETER, ANALOG, 5 FUNCTIONS; Resistance Measurement Range:0ohm to 20Mohm; Voltage Measuring Range DC:250mV to 1000V; Voltage Measuring Range AC:2.5V to 1000V; Current Measuring Range DC:50µA to 10A; Current Measuring Range AC:- RoHS Compliant: No

MULTIMETER, ANALOG, 5 FUNCTIONS; Resistance Measurement Range:0ohm to 20Mohm; Voltage Measuring Range DC:250mV to 1000V; Voltage Measuring Range AC:2.5V to 1000V; Current Measuring Range DC:50µA to 10A; Current Measuring Range AC:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 62F380
Product Name Multimeter, Analog, 5 Functions; Resistance Measurement Range Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-DC 41 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
Options & Features Battery powered
View Details
Clamp Meters - 1233229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
Clamp-On Digital Multimeters - HHM590 - OMEGA Engineering, Inc.
Specs
Measurement Type AC; AC / DC (optional feature)
Special Measurement Types Diode test; Temp - T/C (optional feature)
Options & Features Range Switch
View Details