OMEGA Engineering, Inc.Clamp-On Digital MultimetersHHM590
Description
•
GS-Mark EN61010-1 Approval Voltage Category III 600 V, Pollution Degree II
•
AC/DC Current Clamp
•
Highly Accurate 1999, 2500, 3999, 4300 Counts Resolution
•
MAX, Data Hold, PEAK, æ ZERO Functions
•
Model HHM592, HHM592D, HHM596, HHM596C, HHM599 with Auto-Ranging Operation
•
Battery Life: 200 Hours
•
Dimensions: 250 H x 100 W x 46 mm D (9.9 x 3.9 x 1.8")
•
Weight: Approx. 320 g (10.8 oz)
OMEGA Engineering, Inc.
Done
Description
•
GS-Mark EN61010-1 Approval Voltage Category III 600 V, Pollution Degree II
•
AC/DC Current Clamp
•
Highly Accurate 1999, 2500, 3999, 4300 Counts Resolution
•
MAX, Data Hold, PEAK, æ ZERO Functions
•
Model HHM592, HHM592D, HHM596, HHM596C, HHM599 with Auto-Ranging Operation
•
Battery Life: 200 Hours
•
Dimensions: 250 H x 100 W x 46 mm D (9.9 x 3.9 x 1.8")
•
Weight: Approx. 320 g (10.8 oz)
•
GS-Mark EN61010-1 Approval Voltage Category III 600 V, Pollution Degree II
•
AC/DC Current Clamp
•
Highly Accurate 1999, 2500, 3999, 4300 Counts Resolution
•
MAX, Data Hold, PEAK, æ ZERO Functions
•
Model HHM592, HHM592D, HHM596, HHM596C, HHM599 with Auto-Ranging Operation
•
Battery Life: 200 Hours
•
Dimensions: 250 H x 100 W x 46 mm D (9.9 x 3.9 x 1.8")
•
Weight: Approx. 320 g (10.8 oz)
•
GS-Mark EN61010-1 Approval Voltage Category III 600 V, Pollution Degree II
•
AC/DC Current Clamp
•
Highly Accurate 1999, 2500, 3999, 4300 Counts Resolution
•
MAX, Data Hold, PEAK, Æ ZERO Functions
•
Model HHM592, HHM592D, HHM596, HHM596C, HHM599 with Auto-Ranging Operation
•
Battery Life: 200 Hours
•
Dimensions: 250 H x 100 W x 46 mm D (9.9 x 3.9 x 1.8")