Simpson Door Company Res Mf 4.95K Ohm 1% Simpson 01-113756

Description
RES MF 4.95K OHM 1%
Description
RES MF 4.95K OHM 1%

Suppliers

Company
Product
Description
Supplier Links
Res Mf 4.95K Ohm 1% Simpson - 89AH0246 - Newark, An Avnet Company
Chicago, IL, United States
Res Mf 4.95K Ohm 1% Simpson
89AH0246
Res Mf 4.95K Ohm 1% Simpson 89AH0246
RES MF 4.95K OHM 1%

RES MF 4.95K OHM 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 89AH0246
Product Name Res Mf 4.95K Ohm 1% Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
FCS 128-Channel System Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
1/16 DIN Controller/Alarm Unit - C50 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; Linear
Features PLC
Form Factor Chassis
View Details