SIMCom Wireless Solutions Limited RF Transceiver Modules and Modems SIM39EA

Description
GPS ONLY WITH INTEGRATED ANTENNA
Description
GPS ONLY WITH INTEGRATED ANTENNA

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - SIM39EA - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
SIM39EA
RF Transceiver Modules and Modems SIM39EA
GPS ONLY WITH INTEGRATED ANTENNA

GPS ONLY WITH INTEGRATED ANTENNA

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number SIM39EA
Product Name RF Transceiver Modules and Modems
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-F16Q48-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Telecom - SI3210M-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details