The SM661PE8-ACS is part of the Ferri-eMMC® series from Quarktwin Technology Ltd., designed for industrial and automotive applications. It complies with JEDEC eMMC 5.1 standards and is available in 100/153-ball BGA packages, facilitating efficient PCB design and manufacturing. This memory solution features advanced NAND management capabilities, including error correction, bad block management, and health monitoring, ensuring high reliability for embedded systems. The product supports a density range of 16GB to 512GB and operates within a temperature range suitable for commercial (-25,ÑÉ to +85,ÑÉ), industrial (-40,ÑÉ to +85,ÑÉ), and automotive environments (-40,ÑÉ to +105,ÑÉ). It incorporates robust data protection mechanisms, including power loss protection and secure erase functions, making it suitable for critical applications. Additionally, the Ferri-eMMC® series offers customization options through firmware, allowing for tailored solutions to meet specific project requirements.
Win Source Part Number: 1254177-SM661PE8-ACS
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
ECCN: 3A991B1A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8523.51.0000
Mfr: Silicon Motion, Inc.
Base Product Number: SM661
Product Status: Last Time Buy
FERRI-EMMC BGA 153-B EMMC 4.5 ML Product overview: SM661PE8-ACS from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM661PE8-ACS can be used for catalog matching and distributor lookup.
FERRI-EMMC BGA 153-B EMMC 4.5 ML
FERRI-EMMC BGA 153-B EMMC 4.5 ML
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254177-SM661PE8-ACS | 774-SM661PE8-ACS | SM661PE8-ACS | SM661PE8-ACS | SM661PE8-ACS |
| Product Name | Integrated Circuits (ICs) - Memory | BGA Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Operating Temperature | -40 C (-40 F) |