Silicon Motion, Inc. Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM659GXA CDZ

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM659GXACDZ-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM659GXACDZ-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM659GXACDZ-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III

Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SM659GXA CDZ - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SM659GXA CDZ
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SM659GXA CDZ
Win Source Part Number: 1243081-SM659GXA CDZ Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: FerriSSD® Type: SATA III Package: Tray Standard Package: 1 Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 16GB Temperature Range - Operating: 0°C ~ 70°C (TA) Dimension: 20.00mm x 16.00mm ECCN: 3A991B1A Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) HTSUS: 8471.70.6000 Mfr: Silicon Motion, Inc. Other Names: SM659GXACDZ,SM659GXA CDZ Base Product Number: SM659 Product Status: Obsolete

Win Source Part Number: 1243081-SM659GXA CDZ
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: FerriSSD®
Type: SATA III
Package: Tray
Standard Package: 1
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 16GB
Temperature Range - Operating: 0°C ~ 70°C (TA)
Dimension: 20.00mm x 16.00mm
ECCN: 3A991B1A
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8471.70.6000
Mfr: Silicon Motion, Inc.
Other Names: SM659GXACDZ,SM659GXA CDZ
Base Product Number: SM659
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SM659GXACDZ-ND SM659GXA CDZ
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 16 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V1-128GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hard Drives - 2069267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Interface Sata iii
Mounting Options Integrally Mounted
View Details