Global American, Inc. Low Profile Wall Mount/Desk Mount Mini-ITX System with Intel Core 2 Duo T9400, 2GB DDR3 Memory, 120GB Hard Drive, 120 watt 19 volt AC/DC Adapter and wall mounting brackets 1717661

Description
The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers outstanding performance and faster data transfers required in computing environments such as interactive gaming, security surveillance, POS, kiosk, industrial automation and medical imaging. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your industrial computing requirements.
Description
The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers outstanding performance and faster data transfers required in computing environments such as interactive gaming, security surveillance, POS, kiosk, industrial automation and medical imaging. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your industrial computing requirements.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Wall Mount/Desk Mount Mini-ITX System with Intel Core 2 Duo T9400, 2GB DDR3 Memory, 120GB Hard Drive, 120 watt 19 volt AC/DC Adapter and wall mounting brackets - 1717661 - Global American, Inc.
Hudson, NH, USA
Low Profile Wall Mount/Desk Mount Mini-ITX System with Intel Core 2 Duo T9400, 2GB DDR3 Memory, 120GB Hard Drive, 120 watt 19 volt AC/DC Adapter and wall mounting brackets
1717661
Low Profile Wall Mount/Desk Mount Mini-ITX System with Intel Core 2 Duo T9400, 2GB DDR3 Memory, 120GB Hard Drive, 120 watt 19 volt AC/DC Adapter and wall mounting brackets 1717661
The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers outstanding performance and faster data transfers required in computing environments such as interactive gaming, security surveillance, POS, kiosk, industrial automation and medical imaging. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your industrial computing requirements.

The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers outstanding performance and faster data transfers required in computing environments such as interactive gaming, security surveillance, POS, kiosk, industrial automation and medical imaging.
With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your industrial computing requirements.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Hard Drives
Product Number 1717661
Product Name Low Profile Wall Mount/Desk Mount Mini-ITX System with Intel Core 2 Duo T9400, 2GB DDR3 Memory, 120GB Hard Drive, 120 watt 19 volt AC/DC Adapter and wall mounting brackets
Device Type Hard Drive
Interface FireWire (IEEE-1394); USB
Mounting Options Free Standing; Wall Mount
Operating Temperature 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

WD PURP 2TB 3.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 149 F (0 to 65 C)
View Details
Hard Drives - 2069250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Interface Sata iii
Mounting Options Integrally Mounted
View Details
Small Form Factor (SFF) 2 TB Removable SATA Solid-State Drive (SSD) - XPort6196 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details